Murata Electronics 270PF 50V Capacitor GCM1555C1H271JA16D

Description
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GCM1555C1H271JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H271JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GCM1555C1H271JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H271JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270PF 50V Capacitor
60-GCM1555C1H271JA16D
270PF 50V Capacitor 60-GCM1555C1H271JA16D
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GCM1555C1H271JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H271JA16 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 50V C0G/NP0 0402 Product overview: GCM1555C1H271JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H271JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H271JA16D - 872640-GCM1555C1H271JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H271JA16D
872640-GCM1555C1H271JA16D
Ceramic Capacitors - GCM1555C1H271JA16D 872640-GCM1555C1H271JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872640-GCM1555C1H271 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: , 490-GCM1555C1H271JA1 6DDKR, GCM1555C1H271JA16D-N D, 490-GCM1555C1H271JA1 6DTR, 490-GCM1555C1H271JA1 6DCT

Manufacturer: Murata Electronics North America
Win Source Part Number: 872640-GCM1555C1H271JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: , 490-GCM1555C1H271JA16DDKR, GCM1555C1H271JA16D-ND, 490-GCM1555C1H271JA16DTR, 490-GCM1555C1H271JA16DCT

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H271JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H271JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H271JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5% - 535-GCM1555C1H271JA16D - Utmel Electronic Limited
Hong Kong, China
Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5%
535-GCM1555C1H271JA16D
Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5% 535-GCM1555C1H271JA16D
Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5%

Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5%

Supplier's Site
Ceramic Capacitors - GCM1555C1H271JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H271JA16D
Ceramic Capacitors GCM1555C1H271JA16D
CAP CER 270PF 50V C0G/NP0 0402

CAP CER 270PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4722
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4722
CAP, AEC-Q200, 270PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 270PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H271JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H271JA16D
50V 270pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 270pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H271JA16D 872640-GCM1555C1H271JA16D 490-GCM1555C1H271JA16DTR-ND 490-GCM1555C1H271JA16DDKR-ND 535-GCM1555C1H271JA16D GCM1555C1H271JA16D 92AH4722 GCM1555C1H271JA16D
Product Name 270PF 50V Capacitor Ceramic Capacitors - GCM1555C1H271JA16D Ceramic Capacitors Ceramic Capacitors Murata Electronics Multilayer Ceramic Capacitors MLCC - SMDSMT 270pF 50Volts C0G 5% Ceramic Capacitors Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MWR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH160J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details