Kyocera Corporation Ceramic Capacitors ESD35C472K4T2A-18

Description
CAP CER 4700PF 50V X7R 0603
Datasheet
Description
CAP CER 4700PF 50V X7R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ESD35C472K4T2A-18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ESD35C472K4T2A-18
Ceramic Capacitors ESD35C472K4T2A-18
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site Datasheet
CAP CER 4700PF 50V X7R 0603 - 66-ESD35C472K4T2A-18 - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 50V X7R 0603
66-ESD35C472K4T2A-18
CAP CER 4700PF 50V X7R 0603 66-ESD35C472K4T2A-18
CAP CER 4700PF 50V X7R 0603

CAP CER 4700PF 50V X7R 0603

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 50 V Rohs Compliant Kyocera Avx - 48W5646 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 50 V Rohs Compliant Kyocera Avx
48W5646
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 50 V Rohs Compliant Kyocera Avx 48W5646
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 10%, X7R, 50 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 4700 pF, - 10%, X7R, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Mlcc, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 65W8912 - Newark, An Avnet Company
Chicago, IL, United States
Cap Mlcc, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
65W8912
Cap Mlcc, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 65W8912
CAP MLCC, 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:MLCC RoHS Compliant: Yes

CAP MLCC, 4700PF, 50V, X7R, 10%, 0603, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:MLCC RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx - 07X2131 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx
07X2131
Mlcc Capacitor, 4700Pf, 50V, X7R, 10%, 0603; Capacitance Kyocera Avx 07X2131
MLCC CAPACITOR, 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55?C RoHS Compliant: Yes

MLCC CAPACITOR, 4700PF, 50V, X7R, 10%, 0603; Capacitance:4700pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:? 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55?C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ESD35C472K4T2A-18 66-ESD35C472K4T2A-18 48W5646 65W8912
Product Name Ceramic Capacitors CAP CER 4700PF 50V X7R 0603 Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 4700 Pf, 10%, X7R, 50 V Rohs Compliant Kyocera Avx Cap Mlcc, 4700Pf, 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Paper Film Capacitors - 104PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers