Cap Aluminum Lytic 33uF 100V 20% (10 X 12.5mm) Radial 5mm 306mA 3000h 105C Ammo Pack
CAP ALUM 33UF 20% 100V RADIAL
Al Lytic Cap, Radial FC Series, 105C RoHS Compliant: Yes
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEU-FC2A330B | EEU-FC2A330B | 49W7230 |
| Product Name | Cap Aluminum Lytic 33uF 100V 20% (10 X 12.5mm) Radial 5mm 306mA 3000h 105C Ammo Pack | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fc Series, 105C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |