Murata Electronics Ceramic Capacitors - GCJ32DC72A475KE01L GCJ32DC72A475KE01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872631-GCJ32DC72A475 KE01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16466-6, 490-16466-1, 490-16466-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872631-GCJ32DC72A475 KE01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16466-6, 490-16466-1, 490-16466-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCJ32DC72A475KE01L - 872631-GCJ32DC72A475KE01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCJ32DC72A475KE01L
872631-GCJ32DC72A475KE01L
Ceramic Capacitors - GCJ32DC72A475KE01L 872631-GCJ32DC72A475KE01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872631-GCJ32DC72A475 KE01L Series: GCJ Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCJ32DC72A Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-16466-6, 490-16466-1, 490-16466-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 872631-GCJ32DC72A475KE01L
Series: GCJ
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCJ32DC72A
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-16466-6, 490-16466-1, 490-16466-2

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-GCJ32DC72A475KE01L
4.7UF 100V Capacitor 60-GCJ32DC72A475KE01L
CAP CER 4.7UF 100V X7S 1210 Product overview: GCJ32DC72A475KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32DC72A475KE01 L can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: GCJ32DC72A475KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32DC72A475KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477763P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477763P
MLCCs - Multilayer Ceramic Capacitors 2477763P
Murata GCJ32DC72A475KE01L

Murata GCJ32DC72A475KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477763 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477763
MLCCs - Multilayer Ceramic Capacitors 2477763
Murata GCJ32DC72A475KE01L

Murata GCJ32DC72A475KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477762 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477762
MLCCs - Multilayer Ceramic Capacitors 2477762
Murata GCJ32DC72A475KE01L

Murata GCJ32DC72A475KE01L

Supplier's Site
Ceramic Capacitors - 490-16466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16466-6-ND
Ceramic Capacitors 490-16466-6-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16466-1-ND
Ceramic Capacitors 490-16466-1-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16466-2-ND
Ceramic Capacitors 490-16466-2-ND
4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±10% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCJ32DC72A475KE01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCJ32DC72A475KE01L
100V 4.7uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 4.7uF X7S ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 66AJ7143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
66AJ7143
Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 66AJ7143
CAP, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata
64AJ4190
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata 64AJ4190
CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ32DC72A475KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32DC72A475KE01L
Ceramic Capacitors GCJ32DC72A475KE01L
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet
Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R - 535-GCJ32DC72A475KE01L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R
535-GCJ32DC72A475KE01L
Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R 535-GCJ32DC72A475KE01L
Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R

Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872631-GCJ32DC72A475KE01L 60-GCJ32DC72A475KE01L 2477763P 490-16466-6-ND 490-16466-1-ND GCJ32DC72A475KE01L 66AJ7143 GCJ32DC72A475KE01L 535-GCJ32DC72A475KE01L
Product Name Ceramic Capacitors - GCJ32DC72A475KE01L 4.7UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors Cap Ceramic 4.7uF 100V X7S 10% Pad SMD 1210 Soft Termination 125C Automotive T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers