ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 74R3436 | EEU-FR1E471 | 590-EEU-FR1E471 |
| Product Name | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 470UF 20% 25V RADIAL |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |