Cap Tant Solid 1uF 16V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.5 Ohm 125°C T/R Product overview: F931C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 16V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 16V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C105KAA can be used for catalog matching and distributor lookup.
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7.5Ohm @ 100kHz
CAP, 1µF, 16V, 10%; Capacitance:1µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:F93 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:7.5ohm;RoHS Compliant: Yes
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 10% 16V 1206
CAP TANT 1UF 10% 16V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F931C105KAA | 478-F931C105KAACT-ND | 478-F931C105KAADKR-ND | 55AC2250 | F931C105KAA | F931C105KAA | 66-F931C105KAA |
| Product Name | SMD 1uF 16V 7.5 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Cap, 1Μf, 16V, 10%; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors | CAP TANT 1UF 10% 16V 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |