The Kyocera AVX tantalum capacitor, part number 82AC9112, features a capacitance of 100 µF and a rated voltage of 16V. It is housed in a Case C package, which corresponds to the EIA 2312 (6032 metric) size. The capacitor has a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.7 ohms. It operates within a temperature range of -55°C to +125°C, with a rated temperature of +85°C. The leakage current specifications indicate that at 20°C, it does not exceed 0.01CV or 0.5µA, and at 85°C, it is limited to 0.1CV or 5µA. This component is compliant with the AEC-Q200 standard and is suitable for low power DC/DC applications. It is also RoHS compliant, making it a viable option for environmentally conscious designs.
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 700mOhm @ 100kHz
CAP TANT 100UF 20% 16V 2312
CAP, TANTALUM, AEC-Q200, 100UF, CASE C; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:396mA RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE C ROHS COMPLIANT: YES
CAP TANT 100UF 20% 16V 2312
CAP TANT 100UF 20% 16V 2312
| DigiKey | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9997-6-ND | 478-9997-1-ND | 66-F931C107MCCAJ6 | 82AC9112 | 66AH5830 | F931C107MCCAJ6 | F931C107MCCAJ6 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | CAP TANT 100UF 20% 16V 2312 | Cap, Tantalum, Aec-Q200, 100Uf, Case C; Capacitance Kyocera Avx | Cap, 100Uf, 16V, Tant, Case C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||||
| Applications | Automotive | Automotive | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |