Murata Electronics Capacitors Ceramic Capacitors GCJ31CL8EL105KA07L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GCJ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X8L
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GCJ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X8L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GCJ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X8L

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GCJ
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X8L

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-GCJ31CL8EL105KA07L
1UF 100V Capacitor 60-GCJ31CL8EL105KA07L
CAP CER 1UF 100V X8L 1206 Product overview: GCJ31CL8EL105KA07L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CL8EL105KA07 L can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X8L 1206 Product overview: GCJ31CL8EL105KA07L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ31CL8EL105KA07L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCJ31CL8EL105KA07LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CL8EL105KA07LTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ31CL8EL105KA07LCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

1µF ±10% 100V Ceramic Capacitor X8L 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 64AJ4182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
64AJ4182
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 64AJ4182
CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata - 66AJ7139 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata
66AJ7139
Cap, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata 66AJ7139
CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ31CL8EL105KA07L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ31CL8EL105KA07L
Ceramic Capacitors GCJ31CL8EL105KA07L
CAP CER 1UF 100V X8L 1206

CAP CER 1UF 100V X8L 1206

Supplier's Site Datasheet
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R - 535-GCJ31CL8EL105KA07L - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R
535-GCJ31CL8EL105KA07L
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R 535-GCJ31CL8EL105KA07L
Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R

Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ31CL8EL105KA07L 490-GCJ31CL8EL105KA07LDKR-ND 490-GCJ31CL8EL105KA07LTR-ND 64AJ4182 GCJ31CL8EL105KA07L 535-GCJ31CL8EL105KA07L
Product Name Capacitors Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Murata Ceramic Capacitors Cap Ceramic Multilayer 1uF 100VDC 10% SMD Emboss T/R
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
WVAC 100 volts 100 volts 100 volts 100 volts 100 volts
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details