AVX Corporation Tantalum Capacitors F931A226MAA

Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8210-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8210-1-ND
Tantalum Capacitors 478-8210-1-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8210-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8210-2-ND
Tantalum Capacitors 478-8210-2-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8210-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8210-6-ND
Tantalum Capacitors 478-8210-6-ND
22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

22µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.5Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 10V 2.5 Ohm Capacitor
59-F931A226MAA
SMD 22uF 10V 2.5 Ohm Capacitor 59-F931A226MAA
Cap Tant Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F931A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F931A226MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931A226MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931A226MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931A226MAA
Capacitors - Tantalum Capacitors F931A226MAA
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F931A226MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931A226MAA
Tantalum Capacitors F931A226MAA
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site Datasheet
CAP TANT 22UF 20% 10V 1206 - 66-F931A226MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 10V 1206
66-F931A226MAA
CAP TANT 22UF 20% 10V 1206 66-F931A226MAA
CAP TANT 22UF 20% 10V 1206

CAP TANT 22UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8210-1-ND 478-8210-6-ND 59-F931A226MAA F931A226MAA F931A226MAA 66-F931A226MAA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 10V 2.5 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors CAP TANT 22UF 20% 10V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details