Panasonic SMD 180UF 6.3V Capacitor EEF-CX0J181R

Description
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-CX0J181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J181R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-CX0J181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J181R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 180UF 6.3V Capacitor
69-EEF-CX0J181R
SMD 180UF 6.3V Capacitor 69-EEF-CX0J181R
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-CX0J181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J181R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-CX0J181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J181R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1114694-EEF-CX0J181R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1114694-EEF-CX0J181R
Capacitors - Aluminum - Polymer Capacitors 1114694-EEF-CX0J181R
Win Source Part Number: 1114694-EEF-CX0J181R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 15mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFCX0J181R; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE5041TR,PCE5041DKR ,EEFCX0J181R,PCE5041 CT Base Product Number: EEF-CX Ripple Current @ High Frequency: 5.1 A @ 100 kHz

Win Source Part Number: 1114694-EEF-CX0J181R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CX
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFCX0J181R;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE5041TR,PCE5041DKR,EEFCX0J181R,PCE5041CT
Base Product Number: EEF-CX
Ripple Current @ High Frequency: 5.1 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-CX0J181R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0J181R
Aluminum - Polymer Capacitors EEF-CX0J181R
CAP ALUM POLY 180UF 20% 6.3V SMD

CAP ALUM POLY 180UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitor, Alum Elec, 180 Μf, ±20%, 6.3 V, Smd, Full Reel; Capacitance Panasonic - 01X1136 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Alum Elec, 180 Μf, ±20%, 6.3 V, Smd, Full Reel; Capacitance Panasonic
01X1136
Capacitor, Alum Elec, 180 Μf, ±20%, 6.3 V, Smd, Full Reel; Capacitance Panasonic 01X1136
CAPACITOR, ALUM ELEC, 180 µF, ±20%, 6.3 V, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR, ALUM ELEC, 180 µF, ±20%, 6.3 V, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 180 Uf, 20%, 6.3 V, Smd; Capacitance Panasonic - 49W5265 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 180 Uf, 20%, 6.3 V, Smd; Capacitance Panasonic
49W5265
Aluminum Electrolytic Capacitor, 180 Uf, 20%, 6.3 V, Smd; Capacitance Panasonic 49W5265
ALUMINUM ELECTROLYTIC CAPACITOR, 180 UF, 20%, 6.3 V, SMD; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 180 UF, 20%, 6.3 V, SMD; Capacitance:180µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM POLY 180UF 20% 6.3V SMD - 590-EEF-CX0J181R - Utmel Electronic Limited
Hong Kong, China
CAP ALUM POLY 180UF 20% 6.3V SMD
590-EEF-CX0J181R
CAP ALUM POLY 180UF 20% 6.3V SMD 590-EEF-CX0J181R
CAP ALUM POLY 180UF 20% 6.3V SMD

CAP ALUM POLY 180UF 20% 6.3V SMD

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0J181R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0J181R
Capacitors - Aluminum - Polymer Capacitors EEF-CX0J181R
CAP ALUM POLY 180UF 20% 6.3V SMD

CAP ALUM POLY 180UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX0J181R 1114694-EEF-CX0J181R EEF-CX0J181R 01X1136 590-EEF-CX0J181R EEF-CX0J181R
Product Name SMD 180UF 6.3V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor, Alum Elec, 180 Μf, ±20%, 6.3 V, Smd, Full Reel; Capacitance Panasonic CAP ALUM POLY 180UF 20% 6.3V SMD Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details