Panasonic Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk EEU-EB1J3R3S

Description
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk
Datasheet
Description
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk - 590-EEU-EB1J3R3S - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk
590-EEU-EB1J3R3S
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk 590-EEU-EB1J3R3S
Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk

Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 63V, Radial; Capacitance Panasonic - 83T7044 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 63V, Radial; Capacitance Panasonic
83T7044
Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 63V, Radial; Capacitance Panasonic 83T7044
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 63V, RADIAL; Capacitance:3.3µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 20%, 63V, RADIAL; Capacitance:3.3µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1J3R3S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1J3R3S
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1J3R3S
CAP ALUM 3.3UF 20% 63V RADIAL

CAP ALUM 3.3UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-EB1J3R3S 83T7044 EEU-EB1J3R3S
Product Name Cap Aluminum 3.3uF 63V 20% (5 X 11mm) Radial 2mm 20mA 5000 hr 105C Bulk Aluminum Electrolytic Capacitor, 3.3Uf, 20%, 63V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers