CAP ALUM 2400UF 20% 16V RADIAL
CAP ALUM 2400UF 20% 16V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 2400uF 10000H 12.5x20mm
CAP, 2400UF, 16V, ALU ELEC, RADIAL; Capacitance:2400µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1C242 | 590-EEU-FS1C242 | EEU-FS1C242 | 73AC9411 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 2400UF 20% 16V T/H | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 2400Uf, 16V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |