Murata Power Solutions 4700PF Capacitor GA355DR7GC472KY02L

Description
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GC472KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC472KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GC472KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC472KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF Capacitor
60-GA355DR7GC472KY02L
4700PF Capacitor 60-GA355DR7GC472KY02L
CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GC472KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC472KY02 L can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250VAC X7R 2220 Product overview: GA355DR7GC472KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC472KY02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA355DR7GC472KY02L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA355DR7GC472KY02L-ND
Ceramic Capacitors GA355DR7GC472KY02L-ND
4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

4700pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA355DR7GC472KY02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355DR7GC472KY02L
Ceramic Capacitors GA355DR7GC472KY02L
CAP CER 4700PF 250VAC X7R 2220

CAP CER 4700PF 250VAC X7R 2220

Supplier's Site Datasheet
CAP CER 4700PF 250VAC X7R 2220 - 535-GA355DR7GC472KY02L - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 250VAC X7R 2220
535-GA355DR7GC472KY02L
CAP CER 4700PF 250VAC X7R 2220 535-GA355DR7GC472KY02L
CAP CER 4700PF 250VAC X7R 2220

CAP CER 4700PF 250VAC X7R 2220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GA355DR7GC472KY02L GA355DR7GC472KY02L-ND GA355DR7GC472KY02L 535-GA355DR7GC472KY02L
Product Name 4700PF Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 4700PF 250VAC X7R 2220
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 187XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details