1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 20Ohm
CAP TANT 1UF 20% 25V 0805 Product overview: F921E105MPA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921E105MPA can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 25V 0805
CAP TANT 1UF 20% 25V 0805
CAP TANT 1UF 20% 25V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F921E105MPAAVX-ND | 59-F921E105MPA | 66-F921E105MPA | F921E105MPA | F921E105MPA |
| Product Name | Tantalum Capacitors | 1UF 25V Capacitor | CAP TANT 1UF 20% 25V 0805 | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |