Murata Electronics Ceramic Capacitors GC331AD72W103KX01D

Description
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13990-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13990-1-ND
Ceramic Capacitors 490-13990-1-ND
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13990-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13990-6-ND
Ceramic Capacitors 490-13990-6-ND
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13990-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13990-2-ND
Ceramic Capacitors 490-13990-2-ND
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 10000PF 450V X7T 1206 - 535-GC331AD72W103KX01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 450V X7T 1206
535-GC331AD72W103KX01D
CAP CER 10000PF 450V X7T 1206 535-GC331AD72W103KX01D
CAP CER 10000PF 450V X7T 1206

CAP CER 10000PF 450V X7T 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-13990-1-ND 490-13990-6-ND 535-GC331AD72W103KX01D
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 10000PF 450V X7T 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers