CAP ALUM 100UF 20% 63V RADIAL
EB Series 63 V 100 uF ±20% 8 x 15 mm LS=5 mm Aluminum Electrolytic Capacitor
| Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-EB1J101B | 590-EEU-EB1J101B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | EB Series 63 V 100 uF ±20% 8 x 15 mm LS=5 mm Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | |
| Features | Polarized |