Kyocera Corporation SMD 6.8uF 16V 3.5 Ohm Capacitor F931C685MAA

Description
Cap Tant Solid 6.8uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931C685MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C685MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 6.8uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931C685MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C685MAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.8uF 16V 3.5 Ohm Capacitor
59-F931C685MAA
SMD 6.8uF 16V 3.5 Ohm Capacitor 59-F931C685MAA
Cap Tant Solid 6.8uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931C685MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C685MAA can be used for catalog matching and distributor lookup.

Cap Tant Solid 6.8uF 16V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3.5 Ohm 125°C T/R Product overview: F931C685MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V, 3.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, 3.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C685MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8271-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8271-2-ND
Tantalum Capacitors 478-8271-2-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8271-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8271-1-ND
Tantalum Capacitors 478-8271-1-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8271-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8271-6-ND
Tantalum Capacitors 478-8271-6-ND
6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - F931C685MAA - 871441-F931C685MAA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F931C685MAA
871441-F931C685MAA
Tantalum Capacitors - F931C685MAA 871441-F931C685MAA
Manufacturer: AVX Corporation Win Source Part Number: 871441-F931C685MAA Series: F93 Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 3.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-8271-1, 478-8271-2, 478-8271-6

Manufacturer: AVX Corporation
Win Source Part Number: 871441-F931C685MAA
Series: F93
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 3.5Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-8271-1, 478-8271-2, 478-8271-6

Buy Now Datasheet
Tantalum Capacitors - F931C685MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931C685MAA
Tantalum Capacitors F931C685MAA
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931C685MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931C685MAA
Capacitors - Tantalum Capacitors F931C685MAA
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site
CAP TANT 6.8UF 20% 16V 1206 - 66-F931C685MAA - Utmel Electronic Limited
Hong Kong, China
CAP TANT 6.8UF 20% 16V 1206
66-F931C685MAA
CAP TANT 6.8UF 20% 16V 1206 66-F931C685MAA
CAP TANT 6.8UF 20% 16V 1206

CAP TANT 6.8UF 20% 16V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F931C685MAA 478-8271-2-ND 478-8271-6-ND 871441-F931C685MAA F931C685MAA F931C685MAA 66-F931C685MAA
Product Name SMD 6.8uF 16V 3.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F931C685MAA Tantalum Capacitors Capacitors - Tantalum Capacitors CAP TANT 6.8UF 20% 16V 1206
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details