TDK U.S.A. Corporation Ceramic Capacitors FG18C0G2A221JNT06

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173231-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173231-3-ND
Ceramic Capacitors 445-173231-3-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173231-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173231-1-ND
Ceramic Capacitors 445-173231-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAP CER 220PF 100V C0G RADIAL - 769-FG18C0G2A221JNT06 - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V C0G RADIAL
769-FG18C0G2A221JNT06
CAP CER 220PF 100V C0G RADIAL 769-FG18C0G2A221JNT06
CAP CER 220PF 100V C0G RADIAL

CAP CER 220PF 100V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 445-173231-3-ND 769-FG18C0G2A221JNT06
Product Name Ceramic Capacitors CAP CER 220PF 100V C0G RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details