Panasonic Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR EEE-TG1J220P

Description
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR
Datasheet
Description
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR - 590-EEE-TG1J220P - Utmel Electronic Limited
Hong Kong, China
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR
590-EEE-TG1J220P
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR 590-EEE-TG1J220P
Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR

Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic - 83T6913 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic
83T6913
Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic 83T6913
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1025 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1025
Capacitor Alum Elec, 22Uf, 20%, 63V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1025
CAPACITOR ALUM ELEC, 22UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 63V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:1ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TG1J220P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TG1J220P
Capacitors - Aluminum Electrolytic Capacitors EEE-TG1J220P
CAP ALUM 22UF 20% 63V SMD

CAP ALUM 22UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-TG1J220P 83T6913 EEE-TG1J220P
Product Name Capacitor; Alum Electrolytic; Cap 22 uF; Tol 20%; Vol-Rtg 63 VDC; SMT; 8x10.2; TR Aluminum Electrolytic Capacitor, 22Uf, 20%, 63V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C652U100AC1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details