The FCA0805C104M-J2 is a surface mount acrylic film capacitor with a capacitance of 0.10 µF and a rated voltage of 16 Vdc, housed in the 0805 case size measuring 2.0 mm × 1.25 mm × 1.0 mm. It features low ESR, non-inductive construction, and operates reliably from -40 ºC to +85 ºC. The capacitor exhibits a dissipation factor of 0.015 at 1 kHz and +20 ºC, with an insulation resistance exceeding 1000 MΩ. It is nonpolarized, non-magnetic, and suitable for filtering, decoupling, and noise attenuation in high-frequency applications. The maximumrms current at 10 kHz is 0.15 A.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Acrylic Surface Mount Film Capacitors 0.1µF 16V
0.1µF Film Capacitor 12V 16V Acrylic, Metallized 0805 (2012 Metric)
0.1µF Film Capacitor 12V 16V Acrylic, Metallized 0805 (2012 Metric)
0.1µF Film Capacitor 12V 16V Acrylic, Metallized 0805 (2012 Metric)
CAP FILM 0.1UF 20% 16VDC 0805
CAP FILM 0.1UF 20% 16VDC 0805
FCA Series 16 V 0.1 uF ±20 % Surface Mount Metallized Acrylic Film Capacitor
| Cornell Dubilier | Win Source Electronics | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA0805C104M-J2 | 2002-FCA0805C104M-J2 | 338-2772-6-ND | 338-2772-1-ND | FCA0805C104M-J2 | FCA0805C104M-J2 | 192-FCA0805C104M-J2 | |
| Product Name | Film Paper Film Capacitors | Connectors,Interconnects | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | FCA Series 16 V 0.1 uF ±20 % Surface Mount Metallized Acrylic Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Electrostatic Capacitors | Paper | Acrylic, Metallized | Acrylic, Metallized | Acrylic, Metallized | ||||
| Capacitance Range | 0.1000 microF | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |