Panasonic Aluminum - Polymer Capacitors EEF-SE0G221R

Description
CAP ALUM POLY 220UF 20% 4V SMD
Description
CAP ALUM POLY 220UF 20% 4V SMD

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SE0G221R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SE0G221R
Aluminum - Polymer Capacitors EEF-SE0G221R
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site
Al Lytic Sp Cap, Se Series Smt, Pb-Free Panasonic - 49W5303 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Se Series Smt, Pb-Free Panasonic
49W5303
Al Lytic Sp Cap, Se Series Smt, Pb-Free Panasonic 49W5303
Al Lytic SP Cap, SE Series SMT, Pb-Free

Al Lytic SP Cap, SE Series SMT, Pb-Free

Supplier's Site
Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R - 590-EEF-SE0G221R - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R
590-EEF-SE0G221R
Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R 590-EEF-SE0G221R
Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R

Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-SE0G221R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SE0G221R
Capacitors - Aluminum - Polymer Capacitors EEF-SE0G221R
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEF-SE0G221R 49W5303 590-EEF-SE0G221R EEF-SE0G221R
Product Name Aluminum - Polymer Capacitors Al Lytic Sp Cap, Se Series Smt, Pb-Free Panasonic Cap Aluminum Polymer 220uF 4VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.005 Ohm 4000mA 1000h 105C Embossed T/R Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Packing Method Tape Reel Tape Reel; Bulk; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details