Panasonic Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R EEE-TK1A472AM

Description
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R
Datasheet
Description
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R - 590-EEE-TK1A472AM - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R
590-EEE-TK1A472AM
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R 590-EEE-TK1A472AM
Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R

Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R

Supplier's Site
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X1060 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X1060
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X1060
CAPACITOR ALUM ELEC, 4700UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4700UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 83T6953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
83T6953
Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 83T6953
CAPACITOR ALUM ELEC, 4700UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4700UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:4700µF; Voltage(DC):10V; ESR:0.075ohm; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:TK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-TK1A472AM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-TK1A472AM
Capacitors - Aluminum Electrolytic Capacitors EEE-TK1A472AM
CAP ALUM 4700UF 20% 10V SMD

CAP ALUM 4700UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEE-TK1A472AM 01X1060 EEE-TK1A472AM
Product Name Cap Aluminum Lytic 4700uF 10V 20% (18 X 16.5mm) SMD 0.075 Ohm 1300mA 2000h 125C T/R Capacitor Alum Elec, 4700Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227UVR016MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details