100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm @ 100kHz
Cap Tant Solid 100uF 16V N CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-30 0.6 Ohm 125°C T/R Product overview: F931C107MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F931C107MNC can be used for catalog matching and distributor lookup.
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
CAP TANT 100UF 20% 16V 2917
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8242-6-ND | 478-8242-2-ND | 59-F931C107MNC | 66-F931C107MNC | F931C107MNC | F931C107MNC |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 16V 0.6 Ohm Capacitor | CAP TANT 100UF 20% 16V 2917 | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |