CAP CER 0.033UF 250VAC X7R 2220 Product overview: GA355XR7GB333KY06L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355XR7GB333KY06
CAP CER 0.033UF 250VAC X7R 2220
CAP CER 0.033UF 250VAC X7R 2220
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GA355XR7GB333KY06L | 535-GA355XR7GB333KY06L | GA355XR7GB333KY06L |
| Product Name | 0.033UF Capacitor | CAP CER 0.033UF 250VAC X7R 2220 | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic | Ceramic Composition |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |
| WVAC | 250 volts | 250 volts | 250 volts |