Murata Power Solutions 220PF Capacitor GA355DR7GC221KY02L

Description
CAP CER 220PF 250VAC X7R 2220 Product overview: GA355DR7GC221KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC221KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 250VAC X7R 2220 Product overview: GA355DR7GC221KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC221KY02 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF Capacitor
60-GA355DR7GC221KY02L
220PF Capacitor 60-GA355DR7GC221KY02L
CAP CER 220PF 250VAC X7R 2220 Product overview: GA355DR7GC221KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC221KY02 L can be used for catalog matching and distributor lookup.

CAP CER 220PF 250VAC X7R 2220 Product overview: GA355DR7GC221KY02L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA355DR7GC221KY02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GA355DR7GC221KY02L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA355DR7GC221KY02L-ND
Ceramic Capacitors GA355DR7GC221KY02L-ND
220pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

220pF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA355DR7GC221KY02L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA355DR7GC221KY02L
Ceramic Capacitors GA355DR7GC221KY02L
CAP CER 220PF 250VAC X7R 2220

CAP CER 220PF 250VAC X7R 2220

Supplier's Site Datasheet
CAP CER 220PF 250VAC X7R 2220 - 535-GA355DR7GC221KY02L - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 250VAC X7R 2220
535-GA355DR7GC221KY02L
CAP CER 220PF 250VAC X7R 2220 535-GA355DR7GC221KY02L
CAP CER 220PF 250VAC X7R 2220

CAP CER 220PF 250VAC X7R 2220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GA355DR7GC221KY02L GA355DR7GC221KY02L-ND GA355DR7GC221KY02L 535-GA355DR7GC221KY02L
Product Name 220PF Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 220PF 250VAC X7R 2220
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details