Murata Electronics Ceramic Capacitors GCM1555C1H471GA16D

Description
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H471GA16DTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H471GA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H471GA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H471GA16DTR-ND 490-GCM1555C1H471GA16DDKR-ND 535-GCM1555C1H471GA16D
Product Name Ceramic Capacitors Ceramic Capacitors CAP
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers