CAP ALUM POLY 10UF 20% 6.3V SMD
CAP ALUM POLY 10UF 20% 6.3V SMD
CAP ALUM POLY 10UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 6.3V, 20%, SMD; Capacitance:10 F; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:CD Series; ESR:0.055ohm; Lifetime @ Temperature:1000 hours @ 105 C; Packaging:Cut Tape RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.055ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
| Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-CD0J100R | 590-EEF-CD0J100R | EEF-CD0J100R | 25M9133 | 01X1126 |
| Product Name | Aluminum - Polymer Capacitors | CAP ALUM POLY 10UF 20% 6.3V SMD | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 6.3V, 20%, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 10Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 1.00E7 microF | 10 microF |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes |