CAP ALUM 820UF 20% 16V RADIAL
Aluminum Electrolytic Capacitors - Radial Leaded 16VDC 820uF 6000H 10x12.5mm
CAP, 820UF, 16V, ALU ELEC, RADIAL; Capacitance:820µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
CAP ALUM 820UF 20% 16V THRU HOLE
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FS1C821 | EEU-FS1C821 | 73AC9424 | 590-EEU-FS1C821 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 820Uf, 16V, Alu Elec, Radial; Capacitance Panasonic | CAP ALUM 820UF 20% 16V THRU HOLE |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Technology | Single-Layer | |||
| Applications | General Purpose; General Purpose | |||
| Capacitance Type | Fixed | Fixed | ||
| Features | Polarized | Polarized |