Taiyo Yuden Co., Ltd. Capacitors - Ceramic Capacitors EMK063BBJ474MPLF

Description
Win Source Part Number: 1358768-EMK063BBJ474 MPLF Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Base Product Number: EMK063B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 16V Applications: SMPS Filtering Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1358768-EMK063BBJ474 MPLF Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Base Product Number: EMK063B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 16V Applications: SMPS Filtering Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1358768-EMK063BBJ474MPLF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358768-EMK063BBJ474MPLF
Capacitors - Ceramic Capacitors 1358768-EMK063BBJ474MPLF
Win Source Part Number: 1358768-EMK063BBJ474 MPLF Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Taiyo Yuden Series: M Package: Tape & Reel Product Status: Not For New Designs Package / Case: 0201 (0603 Metric) Base Product Number: EMK063B Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 16V Applications: SMPS Filtering Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm)

Win Source Part Number: 1358768-EMK063BBJ474MPLF
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiyo Yuden
Series: M
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 0201 (0603 Metric)
Base Product Number: EMK063B
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 16V
Applications: SMPS Filtering
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Temperature Coefficient: X5R
Thickness (Max): 0.015" (0.39mm)

Buy Now Datasheet
Ceramic Capacitors - 587-6265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6265-2-ND
Ceramic Capacitors 587-6265-2-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6265-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6265-1-ND
Ceramic Capacitors 587-6265-1-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 587-6265-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
587-6265-6-ND
Ceramic Capacitors 587-6265-6-ND
0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.47µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 16V Capacitor
60-EMK063BBJ474MPLF
SMD 0.47uF 16V Capacitor 60-EMK063BBJ474MPLF
Cap Ceramic 0.47uF 16V X5R 20% Pad SMD 0201 85°C Low ESR T/R Product overview: EMK063BBJ474MPLF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK063BBJ474MPLF can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 16V X5R 20% Pad SMD 0201 85°C Low ESR T/R Product overview: EMK063BBJ474MPLF from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-EMK063BBJ474MPLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Multilayer Ceramic Capacitors MLCC - SMD/SMT
EMK063BBJ474MPLF
Multilayer Ceramic Capacitors MLCC - SMD/SMT EMK063BBJ474MPLF
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 16VDC 0.47uF 20% X5R

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 16VDC 0.47uF 20% X5R

Buy Now Datasheet
Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R - 782-EMK063BBJ474MPLF - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R
782-EMK063BBJ474MPLF
Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R 782-EMK063BBJ474MPLF
Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R

Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R

Supplier's Site
Ceramic Capacitors - EMK063BBJ474MPLF - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
EMK063BBJ474MPLF
Ceramic Capacitors EMK063BBJ474MPLF
CAP CER 0.47UF 16V X5R 0201

CAP CER 0.47UF 16V X5R 0201

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 01AH3048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
01AH3048
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 01AH3048
CAP, 0.47UF, 16V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden - 01AH3049 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
01AH3049
Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden 01AH3049
CAP, 0.47UF, 16V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

CAP, 0.47UF, 16V, MLCC, 0201; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:M Series; Product Length:0.6mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358768-EMK063BBJ474MPLF 587-6265-2-ND 587-6265-6-ND 60-EMK063BBJ474MPLF EMK063BBJ474MPLF 782-EMK063BBJ474MPLF EMK063BBJ474MPLF 01AH3048
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.47uF 16V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor 0.47uF 16V 20% 0201 Paper T/R Ceramic Capacitors Cap, 0.47Uf, 16V, Mlcc, 0201; Capacitance Taiyo Yuden
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 470000 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C0805C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details