CAP ALUM 27UF 20% 63V RADIAL Product overview: EEU-FS1J270 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FS1J270 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1089741-EEU-FS1J270
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: FS-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 200
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
Impedance: 510 mOhms
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): EEU-FS1J270EEUFS1J27
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P123392,EEUFS1J270
Base Product Number: EEU-FS
Ripple Current @ Low Frequency: 96.25 mA @ 120 Hz
Ripple Current @ High Frequency: 175 mA @ 100 kHz
Cap Aluminum Lytic 27uF 63V 20% (5 X 11mm) Radial 2mm 175mA 5000h 105C Bag
Aluminum Electrolytic Capacitors - Radial Leaded 63VDC 27uF 20% Polar Radial
CAP ALUM 27UF 20% 63V RADIAL
CAP, 27UF, 63V, ALU ELEC, RADIAL; Capacitance:27µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEU-FS1J270 | 1089741-EEU-FS1J270 | 590-EEU-FS1J270 | EEU-FS1J270 | EEU-FS1J270 | 72AC4698 |
| Product Name | 27UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 27uF 63V 20% (5 X 11mm) Radial 2mm 175mA 5000h 105C Bag | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 27Uf, 63V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 27 microF | 27 microF | 27 microF | 27 microF | 27 microF |