CAPACITOR ALUM ELEC, 3300UF, 10V, 20%, RADIAL
CAP ALUM 3300UF 20% 10V RADIAL
CAP ALUM 3300UF 20% 10V RADIAL
| Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEU-FC1A332S | EEU-FC1A332S | EEU-FC1A332S |
| Product Name | CAPACITOR ALUM ELEC, 3300UF, 10V, 20%, RADIAL | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Electrostatic Capacitors | ALUMINUM |