Panasonic Aluminum - Polymer Capacitors - EEF-SR0D221R4 EEF-SR0D221R4

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003152-EEF-SR0D221R 4 Packaging: Reel - TR Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 4.5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 8.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003152-EEF-SR0D221R 4 Packaging: Reel - TR Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 4.5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 8.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SR0D221R4 - 1003152-EEF-SR0D221R4 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-SR0D221R4
1003152-EEF-SR0D221R4
Aluminum - Polymer Capacitors - EEF-SR0D221R4 1003152-EEF-SR0D221R4
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003152-EEF-SR0D221R 4 Packaging: Reel - TR Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Capacitance: 220μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 105°C ESR: 4.5 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 8.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in System Monitoring

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003152-EEF-SR0D221R4
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 2V
Applications: General Purpose
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Capacitance: 220μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 105°C
ESR: 4.5 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 8.5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in System Monitoring

Buy Now Datasheet
Singapore, Singapore
SMD 220UF 2V Capacitor
69-EEF-SR0D221R4
SMD 220UF 2V Capacitor 69-EEF-SR0D221R4
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SR0D221R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SR0D221R4 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SR0D221R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SR0D221R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-SR0D221R4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SR0D221R4
Aluminum - Polymer Capacitors EEF-SR0D221R4
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site Datasheet
Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200 - 590-EEF-SR0D221R4 - Utmel Electronic Limited
Hong Kong, China
Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200
590-EEF-SR0D221R4
Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200 590-EEF-SR0D221R4
Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200

Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200

Supplier's Site
Al Lytic Sp Cap, Sr Series Smt Panasonic - 39Y9777 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Sr Series Smt Panasonic
39Y9777
Al Lytic Sp Cap, Sr Series Smt Panasonic 39Y9777
Al Lytic SP Cap, SR Series SMT

Al Lytic SP Cap, SR Series SMT

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-SR0D221R4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SR0D221R4
Capacitors - Aluminum - Polymer Capacitors EEF-SR0D221R4
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1003152-EEF-SR0D221R4 69-EEF-SR0D221R4 EEF-SR0D221R4 590-EEF-SR0D221R4 39Y9777 EEF-SR0D221R4
Product Name Aluminum - Polymer Capacitors - EEF-SR0D221R4 SMD 220UF 2V Capacitor Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors 220uF 2.0volt SP-Cap AEC-Q200 Al Lytic Sp Cap, Sr Series Smt Panasonic Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts 2 volts 2 volts
WVAC 2 volts 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers