47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 2.5Ohm @ 100kHz
Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.5 Ohm 125°C T/R Product overview: F930J476MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F930J476MAA can be used for catalog matching and distributor lookup.
CAP TANT 47UF 20% 6.3V 1206
CAP TANT 47UF 20% 6.3V 1206
CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES
47uF 6.3V -55℃~+125℃ 2.5Ω@100kHz ±20% CASE-A_3216 Tantalum Capacitors ROHS
CAP TANT 47UF 20% 6.3V 1206
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-8180-2-ND | 478-8180-6-ND | 59-F930J476MAA | F930J476MAA | F930J476MAA | 55AC2240 | 17928-F930J476MAA | F930J476MAA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 6.3V 2.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 47Μf, 6.3V, 20% Rohs Compliant Kyocera Avx | 47uF 6.3V -55℃~+125℃ 2.5Ω@100kHz ±20% CASE-A_3216 Tantalum Capacitors ROHS | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |