Vishay Precision Group 2200PF Capacitor F17102221002

Description
CAP FILM 2200PF 20% 300VAC RAD Product overview: F17102221002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F17102221002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 2200PF 20% 300VAC RAD Product overview: F17102221002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F17102221002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF Capacitor
60-F17102221002
2200PF Capacitor 60-F17102221002
CAP FILM 2200PF 20% 300VAC RAD Product overview: F17102221002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F17102221002 can be used for catalog matching and distributor lookup.

CAP FILM 2200PF 20% 300VAC RAD Product overview: F17102221002 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F17102221002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - F17102221002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17102221002
Capacitors - Film Capacitors F17102221002
CAP FILM 2200PF 20% 300VAC RAD

CAP FILM 2200PF 20% 300VAC RAD

Supplier's Site
AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT) - 886-F17102221002 - Utmel Electronic Limited
Hong Kong, China
AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT)
886-F17102221002
AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT) 886-F17102221002
AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT)

AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT)

Supplier's Site
Y2(X1) Mkt 2,2 Nf 5% 250Vacy2 15 Mm / Loose Vishay - 18T7398 - Newark, An Avnet Company
Chicago, IL, United States
Y2(X1) Mkt 2,2 Nf 5% 250Vacy2 15 Mm / Loose Vishay
18T7398
Y2(X1) Mkt 2,2 Nf 5% 250Vacy2 15 Mm / Loose Vishay 18T7398
Y2(X1) MKT 2,2 nF 5% 250VacY2 15 mm / LOOSE

Y2(X1) MKT 2,2 nF 5% 250VacY2 15 mm / LOOSE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-F17102221002 F17102221002 886-F17102221002 18T7398
Product Name 2200PF Capacitor Capacitors - Film Capacitors AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT) Y2(X1) Mkt 2,2 Nf 5% 250Vacy2 15 Mm / Loose Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers