Murata Electronics Ceramic Capacitors GCE188R71H103KA01D

Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 10000PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCE188R71H103KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GCE188R71H103KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCE188R71H103KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH4573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH4573
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH4573
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R - 535-GCE188R71H103KA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R
535-GCE188R71H103KA01D
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R 535-GCE188R71H103KA01D
Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R

Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R

Supplier's Site
Ceramic Capacitors - GCE188R71H103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCE188R71H103KA01D
Ceramic Capacitors GCE188R71H103KA01D
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCE188R71H103KA01DCT-ND 490-GCE188R71H103KA01DDKR-ND 92AH4573 535-GCE188R71H103KA01D GCE188R71H103KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Cap Ceramic 0.01uF 50V X7R 10% SMD 0603 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details