Murata Electronics Ceramic Capacitors GCM1555C1H4R9CA16D

Description
4.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H4R9CA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1555C1H4R9CA16D-ND
Ceramic Capacitors GCM1555C1H4R9CA16D-ND
4.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF - 535-GCM1555C1H4R9CA16D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF
535-GCM1555C1H4R9CA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF 535-GCM1555C1H4R9CA16D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF

Supplier's Site
Ceramic Capacitors - GCM1555C1H4R9CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H4R9CA16D
Ceramic Capacitors GCM1555C1H4R9CA16D
CAP CER 4.9PF 50V C0G/NP0 0402

CAP CER 4.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1555C1H4R9CA16D
CAP CER 4.9PF 50V C0G/NP0 0402

CAP CER 4.9PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GCM1555C1H4R9CA16D-ND 535-GCM1555C1H4R9CA16D GCM1555C1H4R9CA16D GCM1555C1H4R9CA16D
Product Name Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 4.9pF 50volts C0G +/-0.25pF Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details