CAP ALUM 330UF 20% 35V RADIAL
Cap Aluminum Lytic 330uF 35V 20% (10 X 16mm) Radial 5mm 1790mA 4000h 105C Bulk
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 35V, RADIAL; Capacitance:330µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 330UF 20% 35V RADIAL
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1V331 | 590-EEU-FM1V331 | 17T5145 | EEU-FM1V331 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 330uF 35V 20% (10 X 16mm) Radial 5mm 1790mA 4000h 105C Bulk | Aluminum Electrolytic Capacitor, 330Uf, 20%, 35V, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Features | Polarized | Polarized | Polarized |