Kyocera Corporation 2.2UF 20V Capacitor F951D225MPAAQ2

Description
CAP TANT 2.2UF 20% 20V 0805 Product overview: F951D225MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D225MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 2.2UF 20% 20V 0805 Product overview: F951D225MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D225MPAAQ2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 20V Capacitor
59-F951D225MPAAQ2
2.2UF 20V Capacitor 59-F951D225MPAAQ2
CAP TANT 2.2UF 20% 20V 0805 Product overview: F951D225MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D225MPAAQ2 can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 20V 0805 Product overview: F951D225MPAAQ2 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951D225MPAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F951D225MPAAQ2 - 1037513-F951D225MPAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951D225MPAAQ2
1037513-F951D225MPAAQ2
Tantalum Capacitors - F951D225MPAAQ2 1037513-F951D225MPAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037513-F951D225MPAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 20V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 2.2μF Tolerance: ±20% Manufacturer Size Code: P ESR: 6 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1037513-F951D225MPAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 20V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 2.2μF
Tolerance: ±20%
Manufacturer Size Code: P
ESR: 6 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.087" L x 0.049" W (2.20mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - F951D225MPAAQ2AVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F951D225MPAAQ2AVX-ND
Tantalum Capacitors F951D225MPAAQ2AVX-ND
2.2µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm

2.2µF Conformal Coated Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
CAP TANT 2.2UF 20% 20V 0805 - 66-F951D225MPAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 2.2UF 20% 20V 0805
66-F951D225MPAAQ2
CAP TANT 2.2UF 20% 20V 0805 66-F951D225MPAAQ2
CAP TANT 2.2UF 20% 20V 0805

CAP TANT 2.2UF 20% 20V 0805

Supplier's Site
Capacitors - Tantalum Capacitors - F951D225MPAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951D225MPAAQ2
Capacitors - Tantalum Capacitors F951D225MPAAQ2
CAP TANT 2.2UF 20% 20V 0805

CAP TANT 2.2UF 20% 20V 0805

Supplier's Site
Tantalum Capacitors - F951D225MPAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951D225MPAAQ2
Tantalum Capacitors F951D225MPAAQ2
CAP TANT 2.2UF 20% 20V 0805

CAP TANT 2.2UF 20% 20V 0805

Supplier's Site Datasheet
Capacitor,2.2Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54K5216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54K5216
Capacitor,2.2Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54K5216
Capacitor,2.2uF,20VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,20VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-F951D225MPAAQ2 1037513-F951D225MPAAQ2 F951D225MPAAQ2AVX-ND 66-F951D225MPAAQ2 F951D225MPAAQ2 F951D225MPAAQ2 54K5216
Product Name 2.2UF 20V Capacitor Tantalum Capacitors - F951D225MPAAQ2 Tantalum Capacitors CAP TANT 2.2UF 20% 20V 0805 Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,2.2Uf,20Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
WVDC 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details