Vishay Intertechnology, Inc. Film Capacitors F17724682000

Description
X2-MKT Capacitor 680nF 310V 27.5mm
Request a Quote Datasheet
Description
X2-MKT Capacitor 680nF 310V 27.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 118205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
118205
Film Capacitors 118205
X2-MKT Capacitor 680nF 310V 27.5mm

X2-MKT Capacitor 680nF 310V 27.5mm

Supplier's Site
Film Capacitors - 1730602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730602
Film Capacitors 1730602
X2-MKT Capacitor 680nF 310V 27.5mm

X2-MKT Capacitor 680nF 310V 27.5mm

Supplier's Site
Capacitors - Film Capacitors - 1360566-F17724682000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360566-F17724682000
Capacitors - Film Capacitors 1360566-F17724682000
Win Source Part Number: 1360566-F17724682000 Category: Capacitors - Film Capacitors Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: F1772 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0060 Capacitance: 0.68 µF Tolerance: ±10% Ratings: X2 Applications: EMI, RFI Suppression Lead Spacing: 1.083" (27.50mm) Size / Dimension: 1.220" L x 0.512" W (31.00mm x 13.00mm) Height - Seated (Max): 0.906" (23.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polyester, Metallized

Win Source Part Number: 1360566-F17724682000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: F1772
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0060
Capacitance: 0.68 µF
Tolerance: ±10%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 1.220" L x 0.512" W (31.00mm x 13.00mm)
Height - Seated (Max): 0.906" (23.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polyester, Metallized

Buy Now Datasheet
Film Capacitors - F17724682000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F17724682000-ND
Film Capacitors F17724682000-ND
0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

0.68µF Film Capacitor 310V 630V Polyester, Metallized Radial

Buy Now Datasheet
Singapore, Singapore
680nF Capacitor
62-F17724682000
680nF Capacitor 62-F17724682000
680nF 310VAC 630VDC Radial PET Film Capacitor Product overview: F17724682000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724682000 can be used for catalog matching and distributor lookup.

680nF 310VAC 630VDC Radial PET Film Capacitor Product overview: F17724682000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F17724682000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - F17724682000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F17724682000
Film Capacitors F17724682000
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site Datasheet
Film Capacitors - F17724682000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
F17724682000
Film Capacitors F17724682000
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site Datasheet
0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS - 17930-F17724682000 - Utmel Electronic Limited
Hong Kong, China
0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS
17930-F17724682000
0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS 17930-F17724682000
0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS

0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS

Supplier's Site
Capacitors - Film Capacitors - F17724682000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
F17724682000
Capacitors - Film Capacitors F17724682000
CAP FILM 0.68UF 10% 630VDC RAD

CAP FILM 0.68UF 10% 630VDC RAD

Supplier's Site
Suppression Cap, 0.68Uf, X2, 310V, Rad Rohs Compliant Vishay - 69AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, X2, 310V, Rad Rohs Compliant Vishay
69AH0027
Suppression Cap, 0.68Uf, X2, 310V, Rad Rohs Compliant Vishay 69AH0027
SUPPRESSION CAP, 0.68UF, X2, 310V, RAD ROHS COMPLIANT: YES

SUPPRESSION CAP, 0.68UF, X2, 310V, RAD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 118205 1730602 1360566-F17724682000 F17724682000-ND 62-F17724682000 F17724682000 F17724682000 17930-F17724682000 F17724682000 69AH0027
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors 680nF Capacitor Film Capacitors Film Capacitors 0.68uF ±10% -40℃~+110℃ X2 310VAC Radial Leaded,P=27.5mm Suppression Capacitors ROHS Capacitors - Film Capacitors Suppression Cap, 0.68Uf, X2, 310V, Rad Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive RF / Microwave; EMI, RFI Suppression
Operating Temperature 110 C (230 F) 110 C (230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details