Kyocera Corporation Tantalum Capacitors F931E336MNC

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8320-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8320-1-ND
Tantalum Capacitors 478-8320-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8320-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8320-6-ND
Tantalum Capacitors 478-8320-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-8320-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8320-2-ND
Tantalum Capacitors 478-8320-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 700mOhm @ 100kHz

Buy Now Datasheet
Electronic Wholesale - F931E336MNC - 759217-F931E336MNC - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - F931E336MNC
759217-F931E336MNC
Electronic Wholesale - F931E336MNC 759217-F931E336MNC
Manufacturer: AVX Corporation Win Source Part Number: 759217-F931E336MNC Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 700mOhm at 100kHz Manufacturer Size Code: N Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Lifetime at Temp.: 2000 Hrs at 125°C

Manufacturer: AVX Corporation
Win Source Part Number: 759217-F931E336MNC
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 700mOhm at 100kHz
Manufacturer Size Code: N
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Lifetime at Temp.: 2000 Hrs at 125°C

Buy Now
CAP TANT 33UF 20% 25V 2917 - 66-F931E336MNC - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 25V 2917
66-F931E336MNC
CAP TANT 33UF 20% 25V 2917 66-F931E336MNC
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site
Tantalum Capacitors - F931E336MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F931E336MNC
Tantalum Capacitors F931E336MNC
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F931E336MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F931E336MNC
Capacitors - Tantalum Capacitors F931E336MNC
CAP TANT 33UF 20% 25V 2917

CAP TANT 33UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8320-1-ND 478-8320-6-ND 759217-F931E336MNC 66-F931E336MNC F931E336MNC F931E336MNC
Product Name Tantalum Capacitors Tantalum Capacitors Electronic Wholesale - F931E336MNC CAP TANT 33UF 20% 25V 2917 Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814572 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details