CAP ALUM POLY 470UF 20% 2V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2V, 20%, SMD; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 470UF 20% 2V SMD
CAP ALUM POLY 470UF 20% 2V SMD
| Utmel Electronic Limited | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEF-GX0D471L | 95W5400 | EEF-GX0D471L | EEF-GX0D471L |
| Product Name | CAP ALUM POLY 470UF 20% 2V SMD | Aluminum Electrolytic Capacitor, 470Uf, 2V, 20%, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Electrostatic Capacitors | Aluminium |