Panasonic Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm EEU-HD1C471

Description
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm
Description
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm - 590-EEU-HD1C471 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm
590-EEU-HD1C471
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm 590-EEU-HD1C471
Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm

Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 16V, Radial; Capacitance Panasonic - 58T9369 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 16V, Radial; Capacitance Panasonic
58T9369
Aluminum Electrolytic Capacitor, 470Uf, 20%, 16V, Radial; Capacitance Panasonic 58T9369
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 16V, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:HD; Product Diameter:8mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 16V, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:HD; Product Diameter:8mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-HD1C471 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-HD1C471
Capacitors - Aluminum Electrolytic Capacitors EEU-HD1C471
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-HD1C471 58T9369 EEU-HD1C471
Product Name Aluminum Electrolytic Capacitors - Leaded 470uF 16volts 8x11.5 LS 3.5mm Aluminum Electrolytic Capacitor, 470Uf, 20%, 16V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details