CAP FILM 20UF 10% 800VDC RADIAL
CAP FILM 20UF 10% 800VDC RADIAL
FILM CAPACITOR, 20UF, 800V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 20UF 10% 800VDC RAD 4LD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EZP-E80206MTA | EZP-E80206MTA | 44W8353 | 590-EZP-E80206MTA |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, 20Uf, 800V, Rad; Dielectric Type Panasonic | CAP FILM 20UF 10% 800VDC RAD 4LD |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF |