Panasonic CAP ALUM 470UF 20% 50V RADIAL EEU-EB1H471

Description
CAP ALUM 470UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 470UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 470UF 20% 50V RADIAL - 590-EEU-EB1H471 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 470UF 20% 50V RADIAL
590-EEU-EB1H471
CAP ALUM 470UF 20% 50V RADIAL 590-EEU-EB1H471
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1H471 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1H471
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1H471
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 50V, Radial; Capacitance Panasonic - 83T7030 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 50V, Radial; Capacitance Panasonic
83T7030
Aluminum Electrolytic Capacitor, 470Uf, 20%, 50V, Radial; Capacitance Panasonic 83T7030
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 50V, RADIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEU-EB1H471 EEU-EB1H471 83T7030
Product Name CAP ALUM 470UF 20% 50V RADIAL Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details