Murata Electronics Ceramic Capacitors GCM1555C1H180GA16D

Description
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16456-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16456-6-ND
Ceramic Capacitors 490-16456-6-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16456-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16456-2-ND
Ceramic Capacitors 490-16456-2-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16456-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16456-1-ND
Ceramic Capacitors 490-16456-1-ND
18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477792
MLCCs - Multilayer Ceramic Capacitors 2477792
Murata GCM1555C1H180GA16D

Murata GCM1555C1H180GA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477793P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477793P
MLCCs - Multilayer Ceramic Capacitors 2477793P
Murata GCM1555C1H180GA16D

Murata GCM1555C1H180GA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477793
MLCCs - Multilayer Ceramic Capacitors 2477793
Murata GCM1555C1H180GA16D

Murata GCM1555C1H180GA16D

Supplier's Site
CAP CER 18PF 50V C0G/NP0 0402 - 535-GCM1555C1H180GA16D - Utmel Electronic Limited
Hong Kong, China
CAP CER 18PF 50V C0G/NP0 0402
535-GCM1555C1H180GA16D
CAP CER 18PF 50V C0G/NP0 0402 535-GCM1555C1H180GA16D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GCM1555C1H180GA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H180GA16D
Ceramic Capacitors GCM1555C1H180GA16D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4705
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4705
CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16456-6-ND 490-16456-2-ND 2477792 535-GCM1555C1H180GA16D GCM1555C1H180GA16D 92AH4705
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 18PF 50V C0G/NP0 0402 Ceramic Capacitors Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details