Vishay Intertechnology, Inc. Ceramic Capacitors F331K29Y5RN63J5R

Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1242PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1242PH-ND
Ceramic Capacitors 1242PH-ND
330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

330pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
330pF 1000V Capacitor
60-F331K29Y5RN63J5R
330pF 1000V Capacitor 60-F331K29Y5RN63J5R
Cap Ceramic Single 330pF 1000V Y5R 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: F331K29Y5RN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F331K29Y5RN63J5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 330pF 1000V Y5R 10% (7.5 X 4mm) Radial 5mm 125°C Bulk Product overview: F331K29Y5RN63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F331K29Y5RN63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 330PF 1KV 10% RADIAL - 886-F331K29Y5RN63J5R - Utmel Electronic Limited
Hong Kong, China
CAP CER 330PF 1KV 10% RADIAL
886-F331K29Y5RN63J5R
CAP CER 330PF 1KV 10% RADIAL 886-F331K29Y5RN63J5R
CAP CER 330PF 1KV 10% RADIAL

CAP CER 330PF 1KV 10% RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1242PH-ND 60-F331K29Y5RN63J5R 886-F331K29Y5RN63J5R
Product Name Ceramic Capacitors 330pF 1000V Capacitor CAP CER 330PF 1KV 10% RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details