AVX Corporation Tantalum Capacitors - F951A686MBAAQ2 F951A686MBAAQ2

Description
Manufacturer: AVX Corporation Win Source Part Number: 1037511-F951A686MBAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1037511-F951A686MBAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F951A686MBAAQ2 - 1037511-F951A686MBAAQ2 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F951A686MBAAQ2
1037511-F951A686MBAAQ2
Tantalum Capacitors - F951A686MBAAQ2 1037511-F951A686MBAAQ2
Manufacturer: AVX Corporation Win Source Part Number: 1037511-F951A686MBAA Q2 Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 68μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037511-F951A686MBAAQ2
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 68μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 400 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 10V 0.4 Ohm Capacitor
59-F951A686MBAAQ2
SMD 68uF 10V 0.4 Ohm Capacitor 59-F951A686MBAAQ2
Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F951A686MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A686MBAAQ2 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V B CASE 20% (3.5 X 2.8 X 1.8mm) Pad SMD 3528-20 0.4 Ohm 125°C T/R Product overview: F951A686MBAAQ2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F951A686MBAAQ2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8450-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8450-2-ND
Tantalum Capacitors 478-8450-2-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8450-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8450-1-ND
Tantalum Capacitors 478-8450-1-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8450-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8450-6-ND
Tantalum Capacitors 478-8450-6-ND
68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

68µF Conformal Coated Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm

Buy Now Datasheet
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 49H8825 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
49H8825
Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 49H8825
Capacitor,68uF,10VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
CAP TANT 68UF 20% 10V 1411 - 66-F951A686MBAAQ2 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 10V 1411
66-F951A686MBAAQ2
CAP TANT 68UF 20% 10V 1411 66-F951A686MBAAQ2
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - F951A686MBAAQ2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F951A686MBAAQ2
Capacitors - Tantalum Capacitors F951A686MBAAQ2
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - F951A686MBAAQ2 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F951A686MBAAQ2
Tantalum Capacitors F951A686MBAAQ2
CAP TANT 68UF 20% 10V 1411

CAP TANT 68UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1037511-F951A686MBAAQ2 59-F951A686MBAAQ2 478-8450-2-ND 478-8450-6-ND 49H8825 66-F951A686MBAAQ2 F951A686MBAAQ2 F951A686MBAAQ2
Product Name Tantalum Capacitors - F951A686MBAAQ2 SMD 68uF 10V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor,68Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx CAP TANT 68UF 20% 10V 1411 Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details