10000pF ±10% 100V Ceramic Capacitor X8R Radial
10000pF ±10% 100V Ceramic Capacitor X8R Radial
10000pF 100V Ceramic Capacitor X8R Radial 0.157" L x 0.098" W (4.00mm x 2.50mm)
MLCC,X8R,100V,10nF,±
CAP CER 10000PF 100V X8R RADIAL
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-175050-3-ND | 769-FA28X8R2A103KNU06 | 92Y7921 | FA28X8R2A103KNU06 |
| Product Name | Ceramic Capacitors | 10000pF 100V Ceramic Capacitor X8R Radial 0.157" L x 0.098" W (4.00mm x 2.50mm) | Mlcc,x8R,100V,10Nf,±10%,5Mm / Ammo Pack Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |