Aluminum Electrolytic Capacitors - Radial Leaded 6.3VDC 1000uF 20% LS=3.5mm
CAP ALUM 1000UF 20% 6.3V RADIAL
AL LYTIC CAP, RADIAL FR SERIES, LOW ESR, STD;ROHS;NOPB;NOREFL
CAP ALUM 1000UF 20% 6.3V RAD TH
AL LYTIC, RADIAL, 6.3VDC, 1000UF
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FR0J102 | EEU-FR0J102 | 79AH2050 | EEU-FR0J102 | 590-EEU-FR0J102 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Fr Series, Low Esr, Std;rohs;nopb;noreflow Rohs Compliant Panasonic | Aluminum Electrolytic Capacitors | AL LYTIC, RADIAL, 6.3VDC, 1000UF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Single-Layer | Film Capacitors | |||
| Applications | General Purpose; General Purpose | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Features | Polarized | Polarized |