Utmel Electronic Limited Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| -40℃~+105℃ 1000hrs@105℃ 22uF 5.4mm 25V 5mm 44mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| -55℃~+105℃ 10uF ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| -55℃~+105℃ 220uF ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 1.5nF ±20% Radial Leaded,P=10mm Suppression Capacitors ROHS | |
| 100uF 25V ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 10nF ±10% -40℃~+110℃ X2 275VAC Radial Leaded Suppression Capacitors ROHS | |
| 10nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS | |
| 10uF 50V ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 1812 10 nF 1 kV ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | |
| 1nF ±20% -40℃~+125℃ 440VAC Radial Leaded,P=5mm Suppression Capacitors ROHS | |
| 1nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS | |
| 1nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS | |
| 2.2nF ±20% -40℃~+125℃ Radial Leaded Suppression Capacitors ROHS | |
| 220nF ±10% -40℃~+110℃ X2 275VAC Radial Leaded Suppression Capacitors ROHS | |
| 220nF ±10% -40℃~+110℃ X2 330VAC Radial Leaded Suppression Capacitors ROHS | |
| 220pF ±10% Radial Leaded,P=10mm Suppression Capacitors ROHS | |
| 2225 0.1 uF 500 V ±10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | |
| 3.3nF ±20% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS | |
| 330pF ±10% -40℃~+125℃ 760VAC Radial Leaded Suppression Capacitors ROHS | |
| 4.2uF -40℃~+105℃ ±5% 400V Axial Leaded,22x23mm Polypropylene Film Capacitors (CBB) ROHS | |
| 4.7nF ±10% -40℃~+110℃ 440VAC Radial Leaded Suppression Capacitors ROHS | |
| 470pF ±10% -40℃~+125℃ 440VAC Radial Leaded Suppression Capacitors ROHS | |
| 470pF ±10% Radial Leaded,P=10mm Suppression Capacitors ROHS | |
| 680nF ±10% -40℃~+110℃ X2 275VAC Radial Leaded Suppression Capacitors ROHS | |
| 82nF ±10% -40℃~+110℃ X2 330VAC Radial Leaded Suppression Capacitors ROHS | |
| CAP ARRAY 0.1UF 10V X5R 0508 | |
| CAP ARRAY 0.1UF 16V X7R 0612 | |
| CAP ARRAY 18PF 50V NP0 0508 | |
| CAP ARRAY 2200PF 50V X7R 0612 | |
| CAP ARRAY 3300PF 50V X7R 0612 | |
| CAP ARRAY 33PF 50V NP0 0612 | |
| CAP CER 0.047UF 500V X7R 1812 | |
| CAP CER 10000PF 440VAC Y5U RDL | |
| CAP CER 10000PF 500V NP0 1825 | |
| CAP CER 2200PF 440VAC 20% RADIAL | |
| CAP CER 2200PF 440VAC Y5U RADIAL | |
| CAP CER 2500PF 440VAC 20% RADIAL | |
| CAP CER 33PF 50V NP0 0612 | |
| CAP CER 4700PF 760VAC Y5U RADIAL | |
| Cap Ceramic 0.0047uF 440VAC/300VAC K4000 20% (18 X 5mm) Radial 12.5mm 125C T/R | |
| Cap Ceramic Suppression X1/Y2 0.0022uF 440VAC/250VAC 20% (9 X 4.5mm) Radial 5mm 125C T/R | |
| CAP FEEDTHRU 0.015UF 50V 1206 | |
| CAP FEEDTHRU 0.022UF 25V 0805 | |
| CAP FEEDTHRU 0.1UF 20% 16V 0603 | |
| CAP FEEDTHRU 0.22UF 20% 10V 0402 | |
| CAP FEEDTHRU 1000PF 20% 50V 0805 | |
| CAP FEEDTHRU 1000PF 50V 0805 | |
| CAP FEEDTHRU 100PF 100V 1206 | |
| CAP FEEDTHRU 1UF 20% 6.3V 0603 | |
| CAP FEEDTHRU 220PF 100V 1206 | |
| CAP FEEDTHRU 47PF 100V 1206 | |
| CAPACITOR, CERAMIC, MULTILAYER, 50 V, X7R, 1 uF, SURFACE MOUNT, 1812, CHIP, HALOGEN FREE AND ROHS COMPLIANT | |
| Capacitor: ceramic; MLCC; 4.7nF; 50V; X7R; ±10%; SMD; 1206 | |
| Ceramic Disc Capacitors 3300 pF 20% Y5U |
| << Prev |